IC DRAM 2GBIT PARALLEL 96TWBGA Product overview: IS46TR16128CL-125KBL
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Win Source Part Number: 941190-IS46TR16128CL
Series: *
Categories: Memory
IC DRAM 2GBIT PARALLEL 96TWBGA
IC DRAM 2GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 2GBIT PARALLEL 96TWBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS46TR16128CL-125KBLA2 | IS46TR16128CL-125KBLA2-ND | 941190-IS46TR16128CL-125KBLA2 | IS46TR16128CL-125KBLA2 | IS46TR16128CL-125KBLA2 | IS46TR16128CL-125KBLA2 | IS46TR16128CL-125KBLA2 |
| Product Name | Memory IC and Storage Component | Memory | Memory - DDR - IS46TR16128CL-125KBLA2 | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L; DRAM Chip | |
| Access Time | 0.2250 ns | 20 ns | 20 ns | 20 ns | 20 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | ||
| Number of Words | 16000 k |