Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS46TR16128C-15HBLA2

Description
Win Source Part Number: 1018884-IS46TR16128C -15HBLA2 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 190 Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 20 ns Voltage - Supply: 1.425V ~ 1.575V Package / Case: 96-TFBGA Supplier Device Package: 96-TWBGA (9x13) Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: DRAM Clock Frequency: 667 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS46TR16128
Request a Quote Datasheet
Description
Win Source Part Number: 1018884-IS46TR16128C -15HBLA2 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 190 Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 20 ns Voltage - Supply: 1.425V ~ 1.575V Package / Case: 96-TFBGA Supplier Device Package: 96-TWBGA (9x13) Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: DRAM Clock Frequency: 667 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS46TR16128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1018884-IS46TR16128C-15HBLA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1018884-IS46TR16128C-15HBLA2
Integrated Circuits (ICs) - Memory 1018884-IS46TR16128C-15HBLA2
Win Source Part Number: 1018884-IS46TR16128C -15HBLA2 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 190 Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 20 ns Voltage - Supply: 1.425V ~ 1.575V Package / Case: 96-TFBGA Supplier Device Package: 96-TWBGA (9x13) Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: DRAM Clock Frequency: 667 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS46TR16128

Win Source Part Number: 1018884-IS46TR16128C-15HBLA2
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 190
Mounting: SMD (SMT)
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 20 ns
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 96-TFBGA
Supplier Device Package: 96-TWBGA (9x13)
Temperature Range - Operating: -40°C ~ 105°C (TC)
Memory Format: DRAM
Clock Frequency: 667 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS46TR16128

Buy Now Datasheet
Memory - IS46TR16128C-15HBLA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46TR16128C-15HBLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46TR16128C-15HBLA2
Memory IC and Storage Component 774-IS46TR16128C-15HBLA2
IC DRAM 2GBIT PAR 96TWBGA Product overview: IS46TR16128C-15HBLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16128C-15H BLA2 can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 96TWBGA Product overview: IS46TR16128C-15HBLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16128C-15HBLA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS46TR16128C-15HBLA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS46TR16128C-15HBLA2
Integrated Circuits (ICs) - Memory IS46TR16128C-15HBLA2
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet
Memory - IS46TR16128C-15HBLA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1018884-IS46TR16128C-15HBLA2 IS46TR16128C-15HBLA2-ND 774-IS46TR16128C-15HBLA2 IS46TR16128C-15HBLA2 IS46TR16128C-15HBLA2 IS46TR16128C-15HBLA2 IS46TR16128C-15HBLA2
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM - DDR3; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details