Integrated Silicon Solution, Inc. Memory IS46TR16128C-125KBLA25

Description
IC DRAM 2GBIT PARALLEL 96TWBGA
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 96TWBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS46TR16128C-125KBLA25-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Buy Now Datasheet
Category: DRAM Win Source Part Number: 1446801-IS46TR16128C -125KBLA25 Manufacturer: ISSI, Integrated Silicon Solution Inc

Category: DRAM
Win Source Part Number: 1446801-IS46TR16128C-125KBLA25
Manufacturer: ISSI, Integrated Silicon Solution Inc

Buy Now
Automotive Memory IC and Storage Component - 774-IS46TR16128C-125KBLA25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Memory IC and Storage Component
774-IS46TR16128C-125KBLA25
Automotive Memory IC and Storage Component 774-IS46TR16128C-125KBLA25
Automotive (Tc: -40 to +115C), 2 Product overview: IS46TR16128C-125KBLA 25 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16128C-125 KBLA25 can be used for catalog matching and distributor lookup.

Automotive (Tc: -40 to +115C), 2 Product overview: IS46TR16128C-125KBLA25 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16128C-125KBLA25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS46TR16128C-125KBLA25
Integrated Circuits (ICs) - Memory - Memory IS46TR16128C-125KBLA25
Automotive (Tc: -40 to +115C), 2

Automotive (Tc: -40 to +115C), 2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS46TR16128C-125KBLA25-ND 1446801-IS46TR16128C-125KBLA25 774-IS46TR16128C-125KBLA25 IS46TR16128C-125KBLA25 IS46TR16128C-125KBLA25
Product Name Memory DRAM Automotive Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 115 C (-40 to 239 F) -40 C (-40 F) -40 to 115 C (-40 to 239 F)
Package Type 96-TFBGA BGA; 96-TFBGA 800 MHz
Supply Voltage 1.425V ~ 1.575V 1.425 1.425V ~ 1.575V Surface Mount
Access Time 0.2250 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details