SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
IC DRAM 2GBIT PARALLEL 96TWBGA
SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 2GBIT PARALLEL 96TWBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS46TR16128AL-125KBLA2-ND | IS46TR16128AL-125KBLA2 | IS46TR16128AL-125KBLA2 | IS46TR16128AL-125KBLA2 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 96-TFBGA | BGA; 96-TFBGA | BGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V |