Integrated Silicon Solution, Inc. Memory IS46R86400D-6TLA1

Description
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 166MHz 700ps 66-TSOP II
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 166MHz 700ps 66-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS46R86400D-6TLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 166MHz 700ps 66-TSOP II

SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 166MHz 700ps 66-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46R86400D-6TLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46R86400D-6TLA1
Memory IC and Storage Component 774-IS46R86400D-6TLA1
IC DRAM 512MBIT PAR 66TSOP II Product overview: IS46R86400D-6TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46R86400D-6TLA 1 can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 66TSOP II Product overview: IS46R86400D-6TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46R86400D-6TLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: ISSI, Integrated Silicon Solution Inc Category: Integrated Circuits (ICs) Memory Memory Package: Tray Voltage - Supply: 2.3V ~ 2.7V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 66-TSSOP (0.400", 10.16mm Width) Supplier Device Package: 66-TSOP II

Alternative Parts (Cross-Reference): Cross
Manufacturer: ISSI, Integrated Silicon Solution Inc
Category: Integrated Circuits (ICs) Memory Memory
Package: Tray
Voltage - Supply: 2.3V ~ 2.7V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 66-TSSOP (0.400", 10.16mm Width)
Supplier Device Package: 66-TSOP II

Buy Now Datasheet
Memory - IS46R86400D-6TLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 166 MHz 700 ps 66-TSOP II

SDRAM - DDR Memory IC 512Mbit Parallel 166 MHz 700 ps 66-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS46R86400D-6TLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS46R86400D-6TLA1
Integrated Circuits (ICs) - Memory IS46R86400D-6TLA1
IC DRAM 512MBIT PAR 66TSOP II

IC DRAM 512MBIT PAR 66TSOP II

Supplier's Site
IC DRAM 512MBIT PAR 66TSOP II

IC DRAM 512MBIT PAR 66TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS46R86400D-6TLA1-ND 774-IS46R86400D-6TLA1 IS46R86400D-6TLA1 IS46R86400D-6TLA1 IS46R86400D-6TLA1
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) Memory Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" TSSOP; Tray SSOP SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) SSOP; TSSOP
Supply Voltage 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details