Integrated Silicon Solution, Inc. Memory - SDRAM - IS46LR32160B-6BLA2 IS46LR32160B-6BLA2

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875461-IS46LR32160B- 6BLA2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166 MHz 5.5 ns 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS46LR32160 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875461-IS46LR32160B- 6BLA2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166 MHz 5.5 ns 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS46LR32160 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS46LR32160B-6BLA2 - 875461-IS46LR32160B-6BLA2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS46LR32160B-6BLA2
875461-IS46LR32160B-6BLA2
Memory - SDRAM - IS46LR32160B-6BLA2 875461-IS46LR32160B-6BLA2
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875461-IS46LR32160B- 6BLA2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166 MHz 5.5 ns 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS46LR32160 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875461-IS46LR32160B-6BLA2
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)
Package: 90-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS46LR32160
Categories: Integrated Circuits (ICs)
Case / Package: 90-TFBGA (8x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46LR32160B-6BLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46LR32160B-6BLA2
Memory IC and Storage Component 774-IS46LR32160B-6BLA2
IC DRAM 512MBIT PAR 90TFBGA Product overview: IS46LR32160B-6BLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46LR32160B-6BL A2 can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 90TFBGA Product overview: IS46LR32160B-6BLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46LR32160B-6BLA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS46LR32160B-6BLA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS46LR32160B-6BLA2
Integrated Circuits (ICs) - Memory IS46LR32160B-6BLA2
IC DRAM 512MBIT PARALLEL 90TFBGA

IC DRAM 512MBIT PARALLEL 90TFBGA

Supplier's Site
Memory - IS46LR32160B-6BLA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 90TFBGA

IC DRAM 512MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 875461-IS46LR32160B-6BLA2 774-IS46LR32160B-6BLA2 IS46LR32160B-6BLA2 IS46LR32160B-6BLA2 IS46LR32160B-6BLA2
Product Name Memory - SDRAM - IS46LR32160B-6BLA2 Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; 90-TFBGA (8x13) BGA BGA; 90-TFBGA
Access Time 8 ns 5.5 ns 5.5 ns 5.5 ns
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-100033-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 774-93425DMQB30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 30 ns
Cycle Time 20 ns
View Details
4 suppliers
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details