Integrated Silicon Solution, Inc. Memory - SDRAM - IS46LR32160B-6BLA1-TR IS46LR32160B-6BLA1-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 002021-IS46LR32160B- 6BLA1-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - Mobile DDR Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 5.5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 90-TFBGA (8x13) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 002021-IS46LR32160B- 6BLA1-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - Mobile DDR Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 5.5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 90-TFBGA (8x13) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS46LR32160B-6BLA1-TR - 002021-IS46LR32160B-6BLA1-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS46LR32160B-6BLA1-TR
002021-IS46LR32160B-6BLA1-TR
Memory - SDRAM - IS46LR32160B-6BLA1-TR 002021-IS46LR32160B-6BLA1-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 002021-IS46LR32160B- 6BLA1-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - Mobile DDR Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 5.5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 90-TFBGA (8x13) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 002021-IS46LR32160B-6BLA1-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - Mobile DDR
Memory Type: Volatile
Memory Size: 512Mb (16M x 32)
Access Time: 5.5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 90-TFBGA (8x13)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46LR32160B-6BLA1-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46LR32160B-6BLA1-TR
Memory IC and Storage Component 774-IS46LR32160B-6BLA1-TR
IC DRAM 512MBIT PAR 90TFBGA Product overview: IS46LR32160B-6BLA1-T R from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46LR32160B-6BL A1-TR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 90TFBGA Product overview: IS46LR32160B-6BLA1-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46LR32160B-6BLA1-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS46LR32160B-6BLA1-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS46LR32160B-6BLA1-TR
Integrated Circuits (ICs) - Memory IS46LR32160B-6BLA1-TR
IC DRAM 512MBIT PARALLEL 90TFBGA

IC DRAM 512MBIT PARALLEL 90TFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 90TFBGA

IC DRAM 512MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 002021-IS46LR32160B-6BLA1-TR 774-IS46LR32160B-6BLA1-TR IS46LR32160B-6BLA1-TR IS46LR32160B-6BLA1-TR IS46LR32160B-6BLA1-TR
Product Name Memory - SDRAM - IS46LR32160B-6BLA1-TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 90-TFBGA (8x13) BGA; Tape & Reel (TR) BGA; 90-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 1832512095903 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers