Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS46LR16320B-6BLA2

Description
Win Source Part Number: 999567-IS46LR16320B- 6BLA2 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 300 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.5 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 60-TFBGA Supplier Device Package: 60-TFBGA (8x10) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: DRAM Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS46LR16320
Request a Quote Datasheet
Description
Win Source Part Number: 999567-IS46LR16320B- 6BLA2 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 300 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.5 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 60-TFBGA Supplier Device Package: 60-TFBGA (8x10) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: DRAM Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS46LR16320
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 999567-IS46LR16320B-6BLA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
999567-IS46LR16320B-6BLA2
Integrated Circuits (ICs) - Memory 999567-IS46LR16320B-6BLA2
Win Source Part Number: 999567-IS46LR16320B- 6BLA2 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 300 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.5 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 60-TFBGA Supplier Device Package: 60-TFBGA (8x10) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: DRAM Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS46LR16320

Win Source Part Number: 999567-IS46LR16320B-6BLA2
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 300
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5.5 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 60-TFBGA
Supplier Device Package: 60-TFBGA (8x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: DRAM
Clock Frequency: 166 MHz
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS46LR16320

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46LR16320B-6BLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46LR16320B-6BLA2
Memory IC and Storage Component 774-IS46LR16320B-6BLA2
IC DRAM 512MBIT PAR 60TFBGA Product overview: IS46LR16320B-6BLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46LR16320B-6BL A2 can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 60TFBGA Product overview: IS46LR16320B-6BLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46LR16320B-6BLA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS46LR16320B-6BLA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (8x10)

SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (8x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS46LR16320B-6BLA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS46LR16320B-6BLA2
Integrated Circuits (ICs) - Memory IS46LR16320B-6BLA2
IC DRAM 512MBIT PARALLEL 60TFBGA

IC DRAM 512MBIT PARALLEL 60TFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 60TFBGA

IC DRAM 512MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 999567-IS46LR16320B-6BLA2 774-IS46LR16320B-6BLA2 IS46LR16320B-6BLA2 IS46LR16320B-6BLA2 IS46LR16320B-6BLA2
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Cycle Time 12 ns 12 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 00101927 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details