Automotive (Tc: -40 to +95C), 4G
SDRAM - Mobile LPDDR4X Memory IC 4Gbit LVSTL 1.6 GHz 3.5 ns 200-TFBGA (10x14.5)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | IS46LQ32128AL-062TBLA1-TR | IS46LQ32128AL-062TBLA1-TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 1600 MHz | |
| Cycle Time | 18 ns | |
| Density | 4000000 kbits | 4000000 kbits |