Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS46LQ32128A-062BLA1

Description
Automotive (Tc: -40 to +95C), 4G
Description
Automotive (Tc: -40 to +95C), 4G

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS46LQ32128A-062BLA1
Integrated Circuits (ICs) - Memory - Memory IS46LQ32128A-062BLA1
Automotive (Tc: -40 to +95C), 4G

Automotive (Tc: -40 to +95C), 4G

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Memory Chips
Product Number IS46LQ32128A-062BLA1
Product Name Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip
Data Rate 1600 MHz
Cycle Time 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details