SDRAM - Mobile LPDDR4X Memory IC 4Gbit LVSTL 1.6 GHz 3.5 ns 200-VFBGA (10x14.5)
Automotive (Tc: -40 to +95C), 4G
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | IS46LQ16256AL-062BLA1-TR | IS46LQ16256AL-062BLA1-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 3.5 ns | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | |
| Density | 4000000 kbits | 4000000 kbits |