Category: DRAM
Win Source Part Number: 1447253-IS46LD32128B
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT HSUL 12 168VFBGA Product overview: IS46LD32128B-25BPLA2
IC DRAM 4GBIT HSUL 12 168VFBGA
SDRAM - Mobile LPDDR2-S4 Memory IC 4Gbit HSUL_12 400 MHz 5.5 ns 168-VFBGA (12x12)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1447253-IS46LD32128B-25BPLA2 | 774-IS46LD32128B-25BPLA2 | IS46LD32128B-25BPLA2 | IS46LD32128B-25BPLA2 | IS46LD32128B-25BPLA2 |
| Product Name | DRAM | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 5.5 ns | 5.5 ns | 5.5 ns | ||
| Cycle Time | 15 ns | 15 ns | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |