SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-TWBGA (8x10.5)
IC DRAM 1GBIT PARALLEL 60TWBGA
IC DRAM 1GBIT PARALLEL 60TWBGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS46DR81280C-25DBLA1-TR | IS46DR81280C-25DBLA1-TR | IS46DR81280C-25DBLA1-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.4000 ns | 0.4000 ns | 0.4000 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits |