Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189570-IS46DR16320B
Operating Supply Voltage: 1.8 V
Memory Size: 64 MB
Access Time: 500 ps
Density: 512 Mb
Number of Pins: 84
Categories: Custom Parts
Case / Package: BGA
Max Frequency: 266 MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Max Operating Temperature: 105 °C
Nominal Supply Current: 250 mA
Address Bus Width: 15 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189570-IS46DR16320B-37CBLA2 |
| Product Name | Custom Parts - Custom Parts (E - I) - IS46DR16320B-37CBLA2 |