The IS45VM16320D-75BLA1 is an automotive-grade 512Mbit mobile Synchronous DRAM organized as 32Mx16 bits, operating at 1.8V with a 7.5ns speed grade. It features four internal banks, programmable CAS latency of 2 or 3 clocks, auto and self-refresh modes, PASR, and deep power-down functionality. The device is packaged in a 54-ball FBGA with lead-free finish and operates over a temperature range of -40°C to +85°C for A1 automotive grade. All signals are LVCMOS-compatible and referenced to the rising edge of the clock input.
DRAM Chip SDRAM 512Mbit 32Mx16 1.8V Automotive AEC-Q100 54-Pin TFBGA Product overview: IS45VM16320D-75BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45VM16320D-75B
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-IS45VM16320D-75BLA1 |
| Product Name | Automotive 1.8V Memory IC and Storage Component |
| Memory Category | DRAM Chip |
| Access Time | 8 ns |
| Operating Temperature | -40 C (-40 F) |
| Density | 512000 kbits |
| Number of Words | 8000 k |