Integrated Silicon Solution, Inc. OEM Parts - OEM Parts (F - I) - IS45S16800E-7CTNA1 IS45S16800E-7CTNA1

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015481-IS45S16800E- 7CTNA1 Mounting: SMD (SMT) Memory Size: 16 MB Access Time: 5.4 ns Categories: OEM Parts(F-I) Case / Package: TSOP Max Frequency: 143 MHz Alternative Parts (Cross-Reference): IS45S16800E-7CTNA1IS 45S16800E7CTNA1; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015481-IS45S16800E- 7CTNA1 Mounting: SMD (SMT) Memory Size: 16 MB Access Time: 5.4 ns Categories: OEM Parts(F-I) Case / Package: TSOP Max Frequency: 143 MHz Alternative Parts (Cross-Reference): IS45S16800E-7CTNA1IS 45S16800E7CTNA1; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IS45S16800E-7CTNA1 - 1015481-IS45S16800E-7CTNA1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IS45S16800E-7CTNA1
1015481-IS45S16800E-7CTNA1
OEM Parts - OEM Parts (F - I) - IS45S16800E-7CTNA1 1015481-IS45S16800E-7CTNA1
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015481-IS45S16800E- 7CTNA1 Mounting: SMD (SMT) Memory Size: 16 MB Access Time: 5.4 ns Categories: OEM Parts(F-I) Case / Package: TSOP Max Frequency: 143 MHz Alternative Parts (Cross-Reference): IS45S16800E-7CTNA1IS 45S16800E7CTNA1; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015481-IS45S16800E-7CTNA1
Mounting: SMD (SMT)
Memory Size: 16 MB
Access Time: 5.4 ns
Categories: OEM Parts(F-I)
Case / Package: TSOP
Max Frequency: 143 MHz
Alternative Parts (Cross-Reference): IS45S16800E-7CTNA1IS45S16800E7CTNA1;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1015481-IS45S16800E-7CTNA1
Product Name OEM Parts - OEM Parts (F - I) - IS45S16800E-7CTNA1
Unlock Full Specs
to access all available technical data