Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065798-IS45S16400J-
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Access Time: 5.4 ns
Density: 64 Mb
Number of Pins: 54
Categories: OEM Parts(F-I)
Case / Package: TSOP
Max Frequency: 143 MHz
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Address Bus Width: 12 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065798-IS45S16400J-7CTLA1 |
| Product Name | OEM Parts - OEM Parts (F - I) - IS45S16400J-7CTLA1 |