Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994175-IS45S16100F-7
Mounting: SMD (SMT)
Memory Size: 2 MB
Access Time: 5.5 ns
Categories: OEM Parts(F-I)
Case / Package: TSOP
Max Frequency: 143 MHz
Alternative Parts (Cross-Reference): IS45S16100F-7TLA1IS4
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 994175-IS45S16100F-7TLA1 |
| Product Name | OEM Parts - OEM Parts (F - I) - IS45S16100F-7TLA1 |