IC DRAM 2GBIT PARALLEL 78TWBGA
2G, 1.5V, DDR3, 256Mx8, 1600MT/s
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 706-IS43TR82560C-125KBL-TR-ND | IS43TR82560C-125KBL-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | |
| Package Type | 78-TFBGA | BGA; 78-TWBGA (8x10.5) |
| Supply Voltage | 1.425V ~ 1.575V | 0degC ~ 95degC (TC) |