Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219986-IS43TR82560A
Operating Supply Voltage: 1.5 V
Access Time: 20 ns
Density: 2 Gb
Number of Pins: 78
Categories: Custom Parts
Case / Package: FBGA
Max Frequency: 1.333 GHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.575 V
Min Supply Voltage: 1.425 V
Max Operating Temperature: 95 °C
Nominal Supply Current: 140 mA
Address Bus Width: 18 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1219986-IS43TR82560A-15HBL |
| Product Name | Custom Parts - Custom Parts (E - I) - IS43TR82560A-15HBL |