Integrated Silicon Solution, Inc. Memory - RAM - IS43TR81280AL-125JBLI IS43TR81280AL-125JBLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024633-IS43TR81280A L-125JBLI Mounting: SMD (SMT) Categories: RAM Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024633-IS43TR81280A L-125JBLI Mounting: SMD (SMT) Categories: RAM Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IS43TR81280AL-125JBLI - 1024633-IS43TR81280AL-125JBLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IS43TR81280AL-125JBLI
1024633-IS43TR81280AL-125JBLI
Memory - RAM - IS43TR81280AL-125JBLI 1024633-IS43TR81280AL-125JBLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024633-IS43TR81280A L-125JBLI Mounting: SMD (SMT) Categories: RAM Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024633-IS43TR81280AL-125JBLI
Mounting: SMD (SMT)
Categories: RAM
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
1.35V Memory IC and Storage Component - 774-IS43TR81280AL-125JBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.35V Memory IC and Storage Component
774-IS43TR81280AL-125JBLI
1.35V Memory IC and Storage Component 774-IS43TR81280AL-125JBLI
DRAM Chip DDR3L SDRAM 1G-Bit 128M x 8 1.35V 78-Pin TWBGA Product overview: IS43TR81280AL-125JBL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.35V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR81280AL-12 5JBLI can be used for catalog matching and distributor lookup.

DRAM Chip DDR3L SDRAM 1G-Bit 128M x 8 1.35V 78-Pin TWBGA Product overview: IS43TR81280AL-125JBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.35V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR81280AL-125JBLI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1024633-IS43TR81280AL-125JBLI 774-IS43TR81280AL-125JBLI
Product Name Memory - RAM - IS43TR81280AL-125JBLI 1.35V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details