8G, 1.35V, DDR3L, 512Mx16, 1600M Product overview: IS43TR16512BL-125KBL
Win Source Part Number: 1382340-IS43TR16512B
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tape & Reel (TR)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 8Gbit
Access Time: 20 ns
Voltage - Supply: 1.283V ~ 1.45V
Mounting Type: Surface Mount
Package / Case: 96-TFBGA
Supplier Device Package: 96-TWBGA (10x14)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 800 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
Mfr: ISSI, Integrated Silicon Solution Inc
Memory Organization: 512M x 16
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 2,000 pcs
IC DRAM 8GBIT PARALLEL 96TWBGA
8G, 1.35V, DDR3L, 512Mx16, 1600M
8G, 1.35V, DDR3L, 512Mx16, 1600M
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR16512BL-125KBL-TR | 1382340-IS43TR16512BL-125KBL-TR | 706-IS43TR16512BL-125KBL-TR-ND | IS43TR16512BL-125KBL-TR | IS43TR16512BL-125KBL-TR |
| Product Name | 1.35V Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | SDRAM - DDR3L | Volatile; DRAM Chip |
| Access Time | 0.2250 ns | 20 ns | 20 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Density | 8000000 kbits | 8000000 kbits | 8000000 kbits | ||
| Number of Words | 64000 k |