Integrated Silicon Solution, Inc. Memory IS43TR16512A-15HBL

Description
SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43TR16512A-15HBL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)

SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43TR16512A-15HBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR16512A-15HBL
Integrated Circuits (ICs) - Memory IS43TR16512A-15HBL
IC DRAM 8GBIT PARALLEL 96LFBGA

IC DRAM 8GBIT PARALLEL 96LFBGA

Supplier's Site
Memory - IS43TR16512A-15HBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 8Gbit Parallel 667 MHz 20 ns 96-LFBGA (10x14)

SDRAM - DDR3 Memory IC 8Gbit Parallel 667 MHz 20 ns 96-LFBGA (10x14)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 96LFBGA

IC DRAM 8GBIT PARALLEL 96LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43TR16512A-15HBL-ND IS43TR16512A-15HBL IS43TR16512A-15HBL IS43TR16512A-15HBL
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-LFBGA BGA BGA; 96-LFBGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 24LC16T-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 16 kbits
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details