SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LFBGA (10x14)
SDRAM - DDR3 Memory IC 8Gbit Parallel 800 MHz 20 ns 96-LFBGA (10x14)
IC DRAM 8GBIT PARALLEL 96LFBGA
IC DRAM 8GBIT PARALLEL 96LFBGA
IC DRAM 8GBIT PARALLEL 96LFBGA
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43TR16512A-125KBLI-TR-ND | IS43TR16512A-125KBLI-TR | IS43TR16512A-125KBLI-TR | IS43TR16512A-125KBLI-TR | IS43TR16512A-125KBLI-TR |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 96-LFBGA | BGA; 96-LFBGA | 96-LFBGA | BGA | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V |