Integrated Silicon Solution, Inc. Memory IS43TR16512A-125KBL

Description
SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LFBGA (10x14)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LFBGA (10x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1459-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LFBGA (10x14)

SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LFBGA (10x14)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 96LFBGA

IC DRAM 8GBIT PARALLEL 96LFBGA

Supplier's Site Datasheet
Memory - IS43TR16512A-125KBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 8Gbit Parallel 800 MHz 20 ns 96-LFBGA (10x14)

SDRAM - DDR3 Memory IC 8Gbit Parallel 800 MHz 20 ns 96-LFBGA (10x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43TR16512A-125KBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR16512A-125KBL
Integrated Circuits (ICs) - Memory IS43TR16512A-125KBL
IC DRAM 8GBIT PARALLEL 96LFBGA

IC DRAM 8GBIT PARALLEL 96LFBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1459-ND IS43TR16512A-125KBL IS43TR16512A-125KBL IS43TR16512A-125KBL
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-LFBGA BGA; 96-LFBGA BGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 559861-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers