Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921695-IS43TR16256BL
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 96-TWBGA (9x13)
Package: 96-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS43TR16256
Categories: Integrated Circuits (ICs)
Case / Package: 96-TWBGA (9x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 190
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA Product overview: IS43TR16256BL-125KBL
IC DRAM 4GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 921695-IS43TR16256BL-125KBLI | 706-1732-ND | 774-IS43TR16256BL-125KBLI | IS43TR16256BL-125KBLI | IS43TR16256BL-125KBLI | IS43TR16256BL-125KBLI | IS43TR16256BL-125KBLI |
| Product Name | Memory - SDRAM - IS43TR16256BL-125KBLI | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3L; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | BGA; 96-TWBGA (9x13) | 96-TFBGA | BGA; 96-TFBGA | 96-TFBGA | |||
| Supply Voltage | 1.283V ~ 1.45V | 1.283 | 1.283V ~ 1.45V | Surface Mount | 1.283V ~ 1.45V | ||
| Access Time | 0.2250 ns | 20 ns | 20 ns | 20 ns |