Category: DRAM
Win Source Part Number: 1446679-IS43TR16256B
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PARALLEL 96TWBGA Product overview: IS43TR16256BL-125KBL
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1446679-IS43TR16256BL-125KBL-TR | 774-IS43TR16256BL-125KBL-TR | 706-IS43TR16256BL-125KBL-TR-ND | IS43TR16256BL-125KBL-TR | IS43TR16256BL-125KBL-TR | IS43TR16256BL-125KBL-TR |
| Product Name | DRAM | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 0.2250 ns | 20 ns | 20 ns | 20 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | ||
| Number of Words | 32000 k |