IC DRAM 4GBIT PAR 96TWBGA Product overview: IS43TR16256BL-107MBL
Category: DRAM
Win Source Part Number: 1446712-IS43TR16256B
Manufacturer: ISSI, Integrated Silicon Solution Inc
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR16256BL-107MBL-TR | 1446712-IS43TR16256BL-107MBL-TR | 706-IS43TR16256BL-107MBL-TR-ND | IS43TR16256BL-107MBL-TR | IS43TR16256BL-107MBL-TR | IS43TR16256BL-107MBL-TR | IS43TR16256BL-107MBL-TR |
| Product Name | Memory IC and Storage Component | DRAM | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 0.1950 ns | 20 ns | 20 ns | 20 ns | 20 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | ||
| Number of Words | 32000 k |