Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 851173-IS43TR16256B-
Series: Automotive, AEC-Q100
Features: Memory IC 800 MHz 20 ns
Package: Reel - TR
Family Name: IS43TR16256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
IC DRAM 4GBIT PARALLEL 96TWBGA Product overview: IS43TR16256B-125KBLI
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 851173-IS43TR16256B-125KBLI-TR | 774-IS43TR16256B-125KBLI-TR | 706-IS43TR16256B-125KBLI-TR-ND | IS43TR16256B-125KBLI-TR | IS43TR16256B-125KBLI-TR | IS43TR16256B-125KBLI-TR | IS43TR16256B-125KBLI-TR |
| Product Name | Memory - SDRAM - IS43TR16256B-125KBLI-TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.2250 ns | 20 ns | 20 ns | 20 ns | 20 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | ||
| Number of Words | 32000 k |