SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
SDRAM - DDR3 Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43TR16256B-107MBLI-TR-ND | IS43TR16256B-107MBLI-TR | IS43TR16256B-107MBLI-TR | IS43TR16256B-107MBLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 96-TFBGA | BGA | BGA; 96-TFBGA | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V |