IC DRAM 4GBIT PAR 96TWBGA Product overview: IS43TR16256B-093NBLI
Win Source Part Number: 940743-IS43TR16256B-
Series: *
Categories: Memory
SDRAM - DDR3 Memory IC 4Gbit Parallel 1.066 GHz 20 ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PAR 96TWBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR16256B-093NBLI | 940743-IS43TR16256B-093NBLI | IS43TR16256B-093NBLI | IS43TR16256B-093NBLI | IS43TR16256B-093NBLI |
| Product Name | Memory IC and Storage Component | Memory - DDR - IS43TR16256B-093NBLI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 15 ns | 20 ns | |||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |