SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)
Win Source Part Number: 1378666-IS43TR16256A
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: 0°C ~ 95°C (TC)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Obsolete
Package / Case: 96-TFBGA
Supplier Device Package: 96-TWBGA (9x13)
Base Product Number: IS43TR16256
Technology: SDRAM - DDR3L
Mounting Type: Surface Mount
HTSUS: 8542.32.0036
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.283V ~ 1.45V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 4Gbit
Memory Organization: 256M x 16
Memory Interface: Parallel
Clock Frequency: 933 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 20 ns
IC DRAM 4GBIT PAR 96TWBGA Product overview: IS43TR16256AL-107MBL
IC DRAM 4GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43TR16256AL-107MBL-ND | 1378666-IS43TR16256AL-107MBL | 774-IS43TR16256AL-107MBL | IS43TR16256AL-107MBL | IS43TR16256AL-107MBL | IS43TR16256AL-107MBL | IS43TR16256AL-107MBL |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3L; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 96-TFBGA | BGA; Tray | 96-TFBGA | BGA | BGA; 96-TFBGA | ||
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V |