Win Source Part Number: 941185-IS43TR16128DL
Series: *
Categories: Memory
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)
IC DRAM 2GBIT PAR 96TWBGA Product overview: IS43TR16128DL-107MBL
IC DRAM 2GBIT PAR 96TWBGA
IC DRAM 2GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 2GBIT PARALLEL 96TWBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 941185-IS43TR16128DL-107MBL | 706-1722-ND | 774-IS43TR16128DL-107MBL | IS43TR16128DL-107MBL | IS43TR16128DL-107MBL | IS43TR16128DL-107MBL | IS43TR16128DL-107MBL |
| Product Name | Memory - DDR - IS43TR16128DL-107MBL | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L; DRAM Chip | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |||
| Package Type | 96-TFBGA | BGA; 96-TFBGA | 96-TFBGA | ||||
| Supply Voltage | 1.283V ~ 1.45V | 1.283 | 933 MHz | 1.283V ~ 1.45V | 1.283V ~ 1.45V | ||
| Access Time | 0.1950 ns | 20 ns | 20 ns | 20 ns |