SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Category: DRAM
Win Source Part Number: 1446698-IS43TR16128C
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA Product overview: IS43TR16128CL-125KBL
IC DRAM 2GBIT PARALLEL 96TWBGA
IC DRAM 2GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1596-6-ND | 1446698-IS43TR16128CL-125KBL-TR | 774-IS43TR16128CL-125KBL-TR | IS43TR16128CL-125KBL-TR | IS43TR16128CL-125KBL-TR | IS43TR16128CL-125KBL-TR |
| Product Name | Memory | DRAM | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | 96-TFBGA | BGA | BGA; 96-TFBGA | |||
| Supply Voltage | 1.283V ~ 1.45V | 1.283 | 1.283V ~ 1.45V | 1.283V ~ 1.45V | ||
| Access Time | 0.2250 ns | 20 ns | 20 ns | 20 ns |