Integrated Silicon Solution, Inc. Memory IS43TR16128C-15HBL

Description
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43TR16128C-15HBL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43TR16128C-15HBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR16128C-15HBL
Integrated Circuits (ICs) - Memory IS43TR16128C-15HBL
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site
Sdram, 2Gbit, Bga-96; Dram Memory Configuration Integrated Silicon Solution (Issi) - 65AC6019 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 2Gbit, Bga-96; Dram Memory Configuration Integrated Silicon Solution (Issi)
65AC6019
Sdram, 2Gbit, Bga-96; Dram Memory Configuration Integrated Silicon Solution (Issi) 65AC6019
SDRAM, 2GBIT, BGA-96; DRAM Memory Configuration:128M x 16bit; Memory Case Style:BGA; No. of Pins:96Pins; IC Interface Type:Parallel; Access Time:255ps; Page Size:2048Byte; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

SDRAM, 2GBIT, BGA-96; DRAM Memory Configuration:128M x 16bit; Memory Case Style:BGA; No. of Pins:96Pins; IC Interface Type:Parallel; Access Time:255ps; Page Size:2048Byte; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - IS43TR16128C-15HBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43TR16128C-15HBL-ND IS43TR16128C-15HBL 65AC6019 IS43TR16128C-15HBL IS43TR16128C-15HBL
Product Name Memory Integrated Circuits (ICs) - Memory Sdram, 2Gbit, Bga-96; Dram Memory Configuration Integrated Silicon Solution (Issi) Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA BGA BGA; 96-TFBGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9232404MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Memory - 51-20538Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details