Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 812457-IS43TR16128C-
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 20ns
Supplier Device Package: 96-TWBGA (9x13)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 800MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 190
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
IC DRAM 2GBIT PARALLEL 96TWBGA Product overview: IS43TR16128C-125KBLI
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
IC DRAM 2GBIT PARALLEL 96TWBGA
IC DRAM 2GBIT PARALLEL 96TWBGA
SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
DRAM, 128M X 16BIT, BGA-96; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:800MHz; Memory Case Style:BGA; No. of Pins:96Pins; Supply Voltage Nom:1.5V; Access Time:-; MSL:- RoHS Compliant: Yes
IC DRAM 2GBIT PARALLEL 96TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 812457-IS43TR16128C-125KBLI | 774-IS43TR16128C-125KBLI | IS43TR16128C-125KBLI-ND | IS43TR16128C-125KBLI | IS43TR16128C-125KBLI | IS43TR16128C-125KBLI | 81Y1358 | IS43TR16128C-125KBLI |
| Product Name | Memory - SDRAM - IS43TR16128C-125KBLI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Dram, 128M X 16Bit, Bga-96; Dram Type Integrated Silicon Solution (Issi) | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 0.2250 ns | 20 ns | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 15 ns | |||||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Supply Voltage | 1.425V ~ 1.575V | 1.425 | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V |