Integrated Silicon Solution, Inc. Memory - SDRAM - IS43TR16128C-125KBL IS43TR16128C-125KBL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921685-IS43TR16128C- 125KBL Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800 MHz 20 ns 96-TWBGA (9x13) Package: 96-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS43TR16128 Categories: Integrated Circuits (ICs) Case / Package: 96-TWBGA (9x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921685-IS43TR16128C- 125KBL Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800 MHz 20 ns 96-TWBGA (9x13) Package: 96-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS43TR16128 Categories: Integrated Circuits (ICs) Case / Package: 96-TWBGA (9x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43TR16128C-125KBL - 921685-IS43TR16128C-125KBL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43TR16128C-125KBL
921685-IS43TR16128C-125KBL
Memory - SDRAM - IS43TR16128C-125KBL 921685-IS43TR16128C-125KBL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921685-IS43TR16128C- 125KBL Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800 MHz 20 ns 96-TWBGA (9x13) Package: 96-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS43TR16128 Categories: Integrated Circuits (ICs) Case / Package: 96-TWBGA (9x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921685-IS43TR16128C-125KBL
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Package: 96-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS43TR16128
Categories: Integrated Circuits (ICs)
Case / Package: 96-TWBGA (9x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 190
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory - IS43TR16128C-125KBL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43TR16128C-125KBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR16128C-125KBL
Memory IC and Storage Component 774-IS43TR16128C-125KBL
IC DRAM 2GBIT PARALLEL 96TWBGA Product overview: IS43TR16128C-125KBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16128C-125 KBL can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 96TWBGA Product overview: IS43TR16128C-125KBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16128C-125KBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43TR16128C-125KBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR16128C-125KBL
Integrated Circuits (ICs) - Memory IS43TR16128C-125KBL
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site
Memory - IS43TR16128C-125KBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
Dram, 128M X 16Bit, Bga-96; Dram Type Integrated Silicon Solution (Issi) - 81Y1356 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 16Bit, Bga-96; Dram Type Integrated Silicon Solution (Issi)
81Y1356
Dram, 128M X 16Bit, Bga-96; Dram Type Integrated Silicon Solution (Issi) 81Y1356
DRAM, 128M X 16BIT, BGA-96; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:800MHz; Memory Case Style:BGA; No. of Pins:96Pins; Supply Voltage Nom:1.5V; Access Time:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

DRAM, 128M X 16BIT, BGA-96; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:800MHz; Memory Case Style:BGA; No. of Pins:96Pins; Supply Voltage Nom:1.5V; Access Time:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 921685-IS43TR16128C-125KBL IS43TR16128C-125KBL-ND 774-IS43TR16128C-125KBL IS43TR16128C-125KBL IS43TR16128C-125KBL IS43TR16128C-125KBL IS43TR16128C-125KBL 81Y1356
Product Name Memory - SDRAM - IS43TR16128C-125KBL Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory Dram, 128M X 16Bit, Bga-96; Dram Type Integrated Silicon Solution (Issi)
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR3; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 96-TWBGA (9x13) 96-TFBGA 96-TFBGA BGA BGA; 96-TFBGA BGA
Supply Voltage 1.425V ~ 1.575V 1.425 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Access Time 0.2250 ns 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C512-150JI - Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers