Integrated Silicon Solution, Inc. Memory IS43TR16128BL-15HBL

Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1487-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1209728-IS43TR16128BL-15HBL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1209728-IS43TR16128BL-15HBL
Integrated Circuits (ICs) - Memory 1209728-IS43TR16128BL-15HBL
Win Source Part Number: 1209728-IS43TR16128B L-15HBL Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 190 Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 20 ns Voltage - Supply: 1.283V ~ 1.45V Package / Case: 96-TFBGA Supplier Device Package: 96-TWBGA (9x13) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 667 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS43TR16128BL15HBL; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 706-1487,IS43TR16128 BL-15HBL-ND Product Status: Obsolete

Win Source Part Number: 1209728-IS43TR16128BL-15HBL
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 190
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 20 ns
Voltage - Supply: 1.283V ~ 1.45V
Package / Case: 96-TFBGA
Supplier Device Package: 96-TWBGA (9x13)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 667 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS43TR16128BL15HBL;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-1487,IS43TR16128BL-15HBL-ND
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43TR16128BL-15HBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR16128BL-15HBL
Memory IC and Storage Component 774-IS43TR16128BL-15HBL
IC DRAM 2GBIT PAR 96TWBGA Product overview: IS43TR16128BL-15HBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16128BL-15 HBL can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 96TWBGA Product overview: IS43TR16128BL-15HBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16128BL-15HBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS43TR16128BL-15HBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 2Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 2Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43TR16128BL-15HBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR16128BL-15HBL
Integrated Circuits (ICs) - Memory IS43TR16128BL-15HBL
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1487-ND 1209728-IS43TR16128BL-15HBL 774-IS43TR16128BL-15HBL IS43TR16128BL-15HBL IS43TR16128BL-15HBL IS43TR16128BL-15HBL
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA; Tray BGA; 96-TFBGA BGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256S85DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details