Integrated Silicon Solution, Inc. Memory IS43TR16128BL-125KBL

Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43TR16128BL-125KBL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43TR16128BL-125KBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR16128BL-125KBL
Integrated Circuits (ICs) - Memory IS43TR16128BL-125KBL
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet
Memory - IS43TR16128BL-125KBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43TR16128BL-125KBL-ND IS43TR16128BL-125KBL IS43TR16128BL-125KBL IS43TR16128BL-125KBL
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA BGA; 96-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02A-E/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory IC and Storage Component - 774-HYB25D512160BE-6 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details