Integrated Silicon Solution, Inc. Memory IS43TR16128BL-107MBLI-TR

Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS43TR16128BL-107MBLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS43TR16128BL-107MBLI-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS43TR16128BL-107MBLI-TR
Integrated Circuits (ICs) - Memory - Memory IS43TR16128BL-107MBLI-TR
IC DRAM 2GBIT PAR 96TWBGA

IC DRAM 2GBIT PAR 96TWBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS43TR16128BL-107MBLI-TR-ND IS43TR16128BL-107MBLI-TR IS43TR16128BL-107MBLI-TR IS43TR16128BL-107MBLI-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; 96-TFBGA 933 MHz
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Flash; FLASH
Cycle Time 6.5 ns
Density 64000 kbits
View Details
Memory - 27C16Q45/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 450 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details