SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 933MHz 195ps 96-TWBGA (9x13)
IC DRAM 2GBIT PAR 96TWBGA Product overview: IS43TR16128B-107MBLI
Category: DRAM
Win Source Part Number: 1446664-IS43TR16128B
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA
IC DRAM 2GBIT PARALLEL 96TWBGA
SDRAM - DDR3 Memory IC 2Gbit Parallel 933 MHz 195 ps 96-TWBGA (9x13)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43TR16128B-107MBLI-TR-ND | 774-IS43TR16128B-107MBLI-TR | 1446664-IS43TR16128B-107MBLI-TR | IS43TR16128B-107MBLI-TR | IS43TR16128B-107MBLI-TR | IS43TR16128B-107MBLI-TR |
| Product Name | Memory | Memory IC and Storage Component | DRAM | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; Tape & Reel (TR) | BGA | BGA; 96-TFBGA | ||
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V |