SDRAM - DDR3 Memory IC 2Gbit Parallel 1.066 GHz 20 ns 96-TWBGA (9x13)
IC DRAM 2GBIT PAR 96TWBGA
IC DRAM 2GBIT PARALLEL 96TWBGA
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43TR16128B-093NBL-TR | IS43TR16128B-093NBL-TR | IS43TR16128B-093NBL-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 20 ns | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | ||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits |