SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
IC DRAM 2GBIT PARALLEL 96TWBGA
IC DRAM 2GBIT PARALLEL 96TWBGA
SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43TR16128A-125KBL-TR-ND | IS43TR16128A-125KBL-TR | IS43TR16128A-125KBL-TR | IS43TR16128A-125KBL-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 96-TFBGA | BGA | BGA; 96-TFBGA | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V |