IC DRAM 512MBIT PAR 66TSOP II Product overview: IS43R86400D-6TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R86400D-6TLI
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 166MHz 700ps 66-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875428-IS43R86400D-6
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 166 MHz 700 ps 66-TSOP II
Package: Reel - TR
Package: 66-TSSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS43R86400
Categories: Integrated Circuits (ICs)
Case / Package: 66-TSOP II
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
IC DRAM 512MBIT PAR 66TSOP II
IC DRAM 512MBIT PAR 66TSOP II
SDRAM - DDR Memory IC 512Mbit Parallel 166 MHz 700 ps 66-TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43R86400D-6TLI-TR | IS43R86400D-6TLI-TR-ND | 875428-IS43R86400D-6TLI-TR | IS43R86400D-6TLI-TR | IS43R86400D-6TLI-TR | IS43R86400D-6TLI-TR |
| Product Name | Memory IC and Storage Component | Memory | Memory - SDRAM - IS43R86400D-6TLI-TR | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.7000 ns | 0.7000 ns | 0.7000 ns | 0.7000 ns | ||
| Cycle Time | 15 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |