SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 166MHz 700ps 60-TFBGA (8x13)
Win Source Part Number: 944287-IS43R86400D-6
Series: *
Categories: Memory
IC DRAM 512MBIT PAR 60TFBGA Product overview: IS43R86400D-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R86400D-6BLI
IC DRAM 512MBIT PARALLEL 60TFBGA
SDRAM - DDR Memory IC 512Mbit Parallel 166 MHz 700 ps 60-TFBGA (8x13)
IC DRAM 512MBIT PARALLEL 60TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R86400D-6BLI-ND | 944287-IS43R86400D-6BLI | 774-IS43R86400D-6BLI | IS43R86400D-6BLI | IS43R86400D-6BLI | IS43R86400D-6BLI |
| Product Name | Memory | Memory - DDR - IS43R86400D-6BLI | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | 60-TFBGA | BGA; Tray | BGA | BGA; 60-TFBGA | ||
| Supply Voltage | 2.3V ~ 2.7V | 2.3V ~ 2.7V | 2.3V ~ 2.7V | 2.3V ~ 2.7V |