Integrated Silicon Solution, Inc. Memory - SDRAM - IS43R86400D-5BLI-TR IS43R86400D-5BLI-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 002009-IS43R86400D-5 BLI-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 512Mb (64M x 8) Access Time: 700ps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-TFBGA (8x13) Supply Voltage - Operating: 2.5 V to 2.7 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 002009-IS43R86400D-5 BLI-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 512Mb (64M x 8) Access Time: 700ps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-TFBGA (8x13) Supply Voltage - Operating: 2.5 V to 2.7 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43R86400D-5BLI-TR - 002009-IS43R86400D-5BLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43R86400D-5BLI-TR
002009-IS43R86400D-5BLI-TR
Memory - SDRAM - IS43R86400D-5BLI-TR 002009-IS43R86400D-5BLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 002009-IS43R86400D-5 BLI-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 512Mb (64M x 8) Access Time: 700ps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-TFBGA (8x13) Supply Voltage - Operating: 2.5 V to 2.7 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 002009-IS43R86400D-5BLI-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 700ps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 60-TFBGA (8x13)
Supply Voltage - Operating: 2.5 V to 2.7 V
Memory Format: DRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43R86400D-5BLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43R86400D-5BLI-TR
Memory IC and Storage Component 774-IS43R86400D-5BLI-TR
IC DRAM 512MBIT PAR 60TFBGA Product overview: IS43R86400D-5BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R86400D-5BLI -TR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 60TFBGA Product overview: IS43R86400D-5BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R86400D-5BLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS43R86400D-5BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 200MHz 700ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 200MHz 700ps 60-TFBGA (8x13)

Buy Now Datasheet
Memory - IS43R86400D-5BLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43R86400D-5BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43R86400D-5BLI-TR
Integrated Circuits (ICs) - Memory IS43R86400D-5BLI-TR
IC DRAM 512MBIT PARALLEL 60TFBGA

IC DRAM 512MBIT PARALLEL 60TFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 60TFBGA

IC DRAM 512MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 002009-IS43R86400D-5BLI-TR 774-IS43R86400D-5BLI-TR IS43R86400D-5BLI-TR-ND IS43R86400D-5BLI-TR IS43R86400D-5BLI-TR IS43R86400D-5BLI-TR
Product Name Memory - SDRAM - IS43R86400D-5BLI-TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 60-TFBGA (8x13) BGA; Tape & Reel (TR) 60-TFBGA BGA; 60-TFBGA BGA
Supply Voltage 2.5 V ~ 2.7 V 2.5V ~ 2.7V 2.5V ~ 2.7V 2.5V ~ 2.7V 2.5V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 28310552 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers