SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 200MHz 700ps 66-TSOP II
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP II
256M, 2.5v, DDR, 32Mx8, 200MHz, 66 pin TSOP II (400 mil) RoHS, T&R
IC DRAM 256MBIT PAR 66TSOP II
IC DRAM 256MBIT PAR 66TSOP II
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R83200D-5TL-TR-ND | IS43R83200D-5TL-TR | 77T0585 | IS43R83200D-5TL-TR | IS43R83200D-5TL-TR |
| Product Name | Memory | Memory | 256M, 2.5V, Ddr, 32Mx8, 200Mhz, 66 Pin Tsop Ii (400 Mil) Rohs, T&r Integrated Silicon Solution (Issi) | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) | SSOP; TSSOP |