SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 200MHz 700ps 66-TSOP II
IC DRAM 256MBIT PAR 66TSOP II
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP II
IC DRAM 256MBIT PAR 66TSOP II
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R83200B-5TL-TR-ND | IS43R83200B-5TL-TR | IS43R83200B-5TL-TR | IS43R83200B-5TL-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) |