Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS43R32800D-5BL

Description
IC DRAM 256MBIT PAR 144LFBGA
Description
IC DRAM 256MBIT PAR 144LFBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The IS43R32800D-5BL is a 256Mb DDR SDRAM memory chip from Quarktwin Technology Ltd., designed for high-speed data transfer with a double-data rate architecture that allows two data transfers per clock cycle. It operates at a voltage of 2.5V ± 0.2V and is compatible with SSTL_2 I/O standards. The device features a 144-ball BGA package and supports burst lengths of 2, 4, and 8, with programmable CAS latency options of 2, 2.5, and 3. This memory chip is organized into four internal banks, enabling concurrent operations and efficient data handling. It includes features such as auto refresh and self-refresh modes, as well as a data mask for write operations. The IS43R32800D-5BL is available in commercial, industrial, and automotive temperature ranges, making it suitable for a variety of applications. Its maximum clock frequency is 200 MHz, ensuring high performance for demanding tasks.

Datasheet Summary
Powered by GS/AI

The IS43R32800D-5BL is a 256Mb DDR SDRAM memory chip from Quarktwin Technology Ltd., designed for high-speed data transfer with a double-data rate architecture that allows two data transfers per clock cycle. It operates at a voltage of 2.5V ± 0.2V and is compatible with SSTL_2 I/O standards. The device features a 144-ball BGA package and supports burst lengths of 2, 4, and 8, with programmable CAS latency options of 2, 2.5, and 3. This memory chip is organized into four internal banks, enabling concurrent operations and efficient data handling. It includes features such as auto refresh and self-refresh modes, as well as a data mask for write operations. The IS43R32800D-5BL is available in commercial, industrial, and automotive temperature ranges, making it suitable for a variety of applications. Its maximum clock frequency is 200 MHz, ensuring high performance for demanding tasks.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - IS43R32800D-5BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS43R32800D-5BL
Integrated Circuits (ICs) - Memory - Memory IS43R32800D-5BL
IC DRAM 256MBIT PAR 144LFBGA

IC DRAM 256MBIT PAR 144LFBGA

Supplier's Site
Memory - IS43R32800D-5BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 144-LFBGA (12x12)

SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 144-LFBGA (12x12)

Buy Now Datasheet
IC DRAM 256MBIT PAR 144LFBGA

IC DRAM 256MBIT PAR 144LFBGA

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number IS43R32800D-5BL IS43R32800D-5BL IS43R32800D-5BL
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Data Rate 200 MHz
Cycle Time 15 ns
Density 256000 kbits 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
 - 27C512-150JI - Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers