IC DRAM 256MBIT PAR 144LFBGA
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 144-LFBGA (12x12)
256M, 2.5V, DDR, 8Mx32, 200MHz, 144-ball BGA (12Mm x 12mm) RoHS, T&R
IC DRAM 256MBIT PAR 144LFBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R32800D-5BL-TR | IS43R32800D-5BL-TR | 77T0581 | IS43R32800D-5BL-TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | 256M, 2.5V, Ddr, 8Mx32, 200Mhz, 144-Ball Bga (12Mm X 12Mm) Rohs, T&r Integrated Silicon Solution (Issi) | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Data Rate | 200 MHz | |||
| Access Time | 0.7000 ns | 0.7000 ns | 0.7000 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |